EPCOS AG PTC Thermistors B59875C0120A570

Description
PTC Thermistor 65 Ohms Disc
Request a Quote Datasheet
Description
PTC Thermistor 65 Ohms Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-76389-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-76389-ND
PTC Thermistors 495-76389-ND
PTC Thermistor 65 Ohms Disc

PTC Thermistor 65 Ohms Disc

Buy Now Datasheet
Ptc Thermistor; Zero Power Resistance At 25°C Epcos - 07R5303 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Epcos
07R5303
Ptc Thermistor; Zero Power Resistance At 25°C Epcos 07R5303
PTC THERMISTOR; Zero Power Resistance at 25°C:65ohm; Thermistor Mounting:Through Hole; Product Range:B59875 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:65ohm; Thermistor Mounting:Through Hole; Product Range:B59875 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Thermistor, 65R, Tht; Zero Power Resistance At 25°C Epcos - 24AC7743 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 65R, Tht; Zero Power Resistance At 25°C Epcos
24AC7743
Ptc Thermistor, 65R, Tht; Zero Power Resistance At 25°C Epcos 24AC7743
PTC THERMISTOR, 65R, THT; Zero Power Resistance at 25°C:65ohm; Thermistor Mounting:Through Hole; Product Range:C875 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

PTC THERMISTOR, 65R, THT; Zero Power Resistance at 25°C:65ohm; Thermistor Mounting:Through Hole; Product Range:C875 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-76389-ND 07R5303
Product Name PTC Thermistors Ptc Thermistor; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500210-260 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
NTC Thermistors - GA30K5A1B - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thermistor ICs - 2161422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details