EPCOS AG Thermistor, Ptc; Zero Power Resistance At 25°C Epcos B59875C0120A070

Description
THERMISTOR, PTC; Zero Power Resistance at 25°C:65ohm; Thermistor Mounting:Through Hole; Product Range:B59875 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, PTC; Zero Power Resistance at 25°C:65ohm; Thermistor Mounting:Through Hole; Product Range:B59875 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos - 25M8264 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos
25M8264
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos 25M8264
THERMISTOR, PTC; Zero Power Resistance at 25°C:65ohm; Thermistor Mounting:Through Hole; Product Range:B59875 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

THERMISTOR, PTC; Zero Power Resistance at 25°C:65ohm; Thermistor Mounting:Through Hole; Product Range:B59875 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 25M8264
Product Name Thermistor, Ptc; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1911850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details