EPCOS AG Ptc Thermistor, 45R, Tht; Zero Power Resistance At 25°C Epcos B59873C0120A070

Description
PTC THERMISTOR, 45R, THT; Zero Power Resistance at 25°C:45ohm; Thermistor Mounting:Through Hole; Product Range:C873; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 45R, THT; Zero Power Resistance at 25°C:45ohm; Thermistor Mounting:Through Hole; Product Range:C873; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 45R, Tht; Zero Power Resistance At 25°C Epcos - 24AC7741 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 45R, Tht; Zero Power Resistance At 25°C Epcos
24AC7741
Ptc Thermistor, 45R, Tht; Zero Power Resistance At 25°C Epcos 24AC7741
PTC THERMISTOR, 45R, THT; Zero Power Resistance at 25°C:45ohm; Thermistor Mounting:Through Hole; Product Range:C873; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

PTC THERMISTOR, 45R, THT; Zero Power Resistance at 25°C:45ohm; Thermistor Mounting:Through Hole; Product Range:C873; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 24AC7741
Product Name Ptc Thermistor, 45R, Tht; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details