EPCOS AG Ptc Thermistor; Zero Power Resistance At 25°C Epcos B59870C0160A070

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:B59870 Series; Operating Voltage Max:160V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:B59870 Series; Operating Voltage Max:160V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Epcos - 22C0023 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Epcos
22C0023
Ptc Thermistor; Zero Power Resistance At 25°C Epcos 22C0023
PTC THERMISTOR; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:B59870 Series; Operating Voltage Max:160V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:B59870 Series; Operating Voltage Max:160V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos - 25M8262 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos
25M8262
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos 25M8262
THERMISTOR, PTC; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:B59870 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

THERMISTOR, PTC; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:B59870 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 22C0023
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete NTC - 11029043-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -40 to 100 C (-40 to 212 F)
Resistance (@25°C) 1.00E6 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details