Win Source Part Number: 1047838-B59870C0120A
Category: Circuit Protection>PTC Resettable Fuses
Type: Ceramic
Package: Bulk
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 500
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 265V
Current - Max: 1 A
Current - Hold (Ih) (Max): 100 mA
Current - Trip (It): 200 mA
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 0°C ~ 60°C
Dimension: 0.354" Dia x 0.197" T (9.00mm x 5.00mm)
Resistance - 25°C (Typ): 25 Ohms
Alternative Parts (Cross-Reference): B59870C0120A070B5987
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: 495-2613,B59870C120A
Approval Agency: UR
Ceramic PTC Resettable Fuse 265V 100mA Ih Through Hole Radial, Disc
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 1047838-B59870C0120A070 | 495-2613-ND |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses |
| Mounting / Packaging | Through-Hole; Through Hole | Through-Hole |