EPCOS AG Ptc Thermistor, 25R, Tht; Zero Power Resistance At 25°C Epcos B59870C0080A070

Description
PTC THERMISTOR, 25R, THT; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:C870; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 25R, THT; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:C870; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 25R, Tht; Zero Power Resistance At 25°C Epcos - 24AC7740 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 25R, Tht; Zero Power Resistance At 25°C Epcos
24AC7740
Ptc Thermistor, 25R, Tht; Zero Power Resistance At 25°C Epcos 24AC7740
PTC THERMISTOR, 25R, THT; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:C870; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

PTC THERMISTOR, 25R, THT; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:C870; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 24AC7740
Product Name Ptc Thermistor, 25R, Tht; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details