TDK-Lambda Americas Inc., High Power Division Zero Power Resistance At 25°C Tdk B59860C130A70.

Description
Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:B598xx Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:B598xx Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Tdk - 60AC8042 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Tdk
60AC8042
Zero Power Resistance At 25°C Tdk 60AC8042
Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:B598xx Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes

Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:B598xx Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 60AC8042
Product Name Zero Power Resistance At 25°C Tdk
Temperature Range -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details