EPCOS AG OEM Parts - OEM Parts (A - B) - B59860C120A70 B59860C120A70

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003734-B59860C120A7 0 Termination: Radial Current Rating: 1.5 A Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 25 % Operating Supply Voltage: 265 V Resistance: 15 Ω Number of Pins: 2 Hold Current: 140 mA Trip Current: 280 mA Categories: OEM Parts(A-B) Case / Package: Radial Alternative Parts (Cross-Reference): B59860C160A70; B57237S150M; B57153S150M; SL12 15004B59860-C120-A70 ; B59860C 120A 70; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 5 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8533400080 Voltage Rating (DC): 265 V REACH SVHC: No SVHC Lead Length: 35 mm Max Current Rating: 1.5 A Max Supply Voltage: 265 V Reference Voltage: 220 V
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003734-B59860C120A7 0 Termination: Radial Current Rating: 1.5 A Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 25 % Operating Supply Voltage: 265 V Resistance: 15 Ω Number of Pins: 2 Hold Current: 140 mA Trip Current: 280 mA Categories: OEM Parts(A-B) Case / Package: Radial Alternative Parts (Cross-Reference): B59860C160A70; B57237S150M; B57153S150M; SL12 15004B59860-C120-A70 ; B59860C 120A 70; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 5 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8533400080 Voltage Rating (DC): 265 V REACH SVHC: No SVHC Lead Length: 35 mm Max Current Rating: 1.5 A Max Supply Voltage: 265 V Reference Voltage: 220 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - B59860C120A70 - 1003734-B59860C120A70 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - B59860C120A70
1003734-B59860C120A70
OEM Parts - OEM Parts (A - B) - B59860C120A70 1003734-B59860C120A70
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003734-B59860C120A7 0 Termination: Radial Current Rating: 1.5 A Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 25 % Operating Supply Voltage: 265 V Resistance: 15 Ω Number of Pins: 2 Hold Current: 140 mA Trip Current: 280 mA Categories: OEM Parts(A-B) Case / Package: Radial Alternative Parts (Cross-Reference): B59860C160A70; B57237S150M; B57153S150M; SL12 15004B59860-C120-A70 ; B59860C 120A 70; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 5 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8533400080 Voltage Rating (DC): 265 V REACH SVHC: No SVHC Lead Length: 35 mm Max Current Rating: 1.5 A Max Supply Voltage: 265 V Reference Voltage: 220 V

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003734-B59860C120A70
Termination: Radial
Current Rating: 1.5 A
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 25 %
Operating Supply Voltage: 265 V
Resistance: 15 Ω
Number of Pins: 2
Hold Current: 140 mA
Trip Current: 280 mA
Categories: OEM Parts(A-B)
Case / Package: Radial
Alternative Parts (Cross-Reference): B59860C160A70; B57237S150M; B57153S150M; SL12 15004B59860-C120-A70; B59860C 120A 70;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 5 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8533400080
Voltage Rating (DC): 265 V
REACH SVHC: No SVHC
Lead Length: 35 mm
Max Current Rating: 1.5 A
Max Supply Voltage: 265 V
Reference Voltage: 220 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1003734-B59860C120A70
Product Name OEM Parts - OEM Parts (A - B) - B59860C120A70
Unlock Full Specs
to access all available technical data