EPCOS AG Ptc Thermistor, 25R, Tht; Zero Power Resistance At 25°C Epcos B59860C0130A070

Description
PTC THERMISTOR, 25R, THT; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:C860; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 25R, THT; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:C860; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 25R, Tht; Zero Power Resistance At 25°C Epcos - 24AC7739 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 25R, Tht; Zero Power Resistance At 25°C Epcos
24AC7739
Ptc Thermistor, 25R, Tht; Zero Power Resistance At 25°C Epcos 24AC7739
PTC THERMISTOR, 25R, THT; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:C860; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

PTC THERMISTOR, 25R, THT; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:C860; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 24AC7739
Product Name Ptc Thermistor, 25R, Tht; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC Thermistors - GA10K3MBD1 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Thermistor ICs - 1670277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details