Ceramic PTC Resettable Fuse 265V 200mA Ih Through Hole Radial, Disc
Win Source Part Number: 1381538-B59850C0130A
Category: Circuit Protection>PTC Resettable Fuses
Type: Ceramic
Package: Bulk
Size / Dimension: 0.433" Dia x 0.197" T (11.00mm x 5.00mm)
Height - Seated (Max): 0.571" (14.50mm)
Standard Package: 1,300 pcs
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 265V
Current - Max: 1.5 A
Current - Hold (Ih) (Max): 200 mA
Current - Trip (It): 320 mA
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 0°C ~ 60°C
Resistance - 25°C (Typ): 13 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS (TDK)
Approval Agency: UR
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 495-76382-ND | 1381538-B59850C0130A070 |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Through-Hole | Through-Hole; Through Hole |