EPCOS AG Ptc Thermistor, 13R, Tht; Zero Power Resistance At 25°C Epcos B59850C0130A070

Description
PTC THERMISTOR, 13R, THT; Zero Power Resistance at 25°C:13ohm; Thermistor Mounting:Through Hole; Product Range:C850; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 13R, THT; Zero Power Resistance at 25°C:13ohm; Thermistor Mounting:Through Hole; Product Range:C850; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 13R, Tht; Zero Power Resistance At 25°C Epcos - 24AC7738 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 13R, Tht; Zero Power Resistance At 25°C Epcos
24AC7738
Ptc Thermistor, 13R, Tht; Zero Power Resistance At 25°C Epcos 24AC7738
PTC THERMISTOR, 13R, THT; Zero Power Resistance at 25°C:13ohm; Thermistor Mounting:Through Hole; Product Range:C850; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

PTC THERMISTOR, 13R, THT; Zero Power Resistance at 25°C:13ohm; Thermistor Mounting:Through Hole; Product Range:C850; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 24AC7738
Product Name Ptc Thermistor, 13R, Tht; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 6480014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 2 ±% Full Scale
Length 0.7559 inch (19.2 mm)
View Details