EPCOS AG PTC Thermistors B59850C0120A570

Description
PTC Thermistor 10 Ohms Disc
Request a Quote Datasheet
Description
PTC Thermistor 10 Ohms Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-76381-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-76381-ND
PTC Thermistors 495-76381-ND
PTC Thermistor 10 Ohms Disc

PTC Thermistor 10 Ohms Disc

Buy Now Datasheet
Ptc Thermistor, 10R, Tht; Zero Power Resistance At 25°C Epcos - 24AC7737 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 10R, Tht; Zero Power Resistance At 25°C Epcos
24AC7737
Ptc Thermistor, 10R, Tht; Zero Power Resistance At 25°C Epcos 24AC7737
PTC THERMISTOR, 10R, THT; Zero Power Resistance at 25°C:10ohm; Thermistor Mounting:Through Hole; Product Range:C850 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

PTC THERMISTOR, 10R, THT; Zero Power Resistance at 25°C:10ohm; Thermistor Mounting:Through Hole; Product Range:C850 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-76381-ND 24AC7737
Product Name PTC Thermistors Ptc Thermistor, 10R, Tht; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC0108000250-95 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 12 to 24 ohms
Special Reference Temperature 95 C (203 F)
View Details
NTC Thermistors - 223-701106-M-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 10000 ohms
View Details
Thermistor ICs - 1912314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details