EPCOS AG Ptc Thermistor, 10R, Tht; Zero Power Resistance At 25°C Epcos B59850C0080A070

Description
PTC THERMISTOR, 10R, THT; Zero Power Resistance at 25°C:10ohm; Thermistor Mounting:Through Hole; Product Range:C850; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 10R, THT; Zero Power Resistance at 25°C:10ohm; Thermistor Mounting:Through Hole; Product Range:C850; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 10R, Tht; Zero Power Resistance At 25°C Epcos - 24AC7736 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 10R, Tht; Zero Power Resistance At 25°C Epcos
24AC7736
Ptc Thermistor, 10R, Tht; Zero Power Resistance At 25°C Epcos 24AC7736
PTC THERMISTOR, 10R, THT; Zero Power Resistance at 25°C:10ohm; Thermistor Mounting:Through Hole; Product Range:C850; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

PTC THERMISTOR, 10R, THT; Zero Power Resistance at 25°C:10ohm; Thermistor Mounting:Through Hole; Product Range:C850; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Sensors >> PTC Thermistors
B59850C0080A070
Sensors >> PTC Thermistors B59850C0080A070
Plugin,P=5mm PTC Thermistors ROHS

Plugin,P=5mm PTC Thermistors ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Thermistors Thermistors
Product Number 24AC7736 B59850C0080A070
Product Name Ptc Thermistor, 10R, Tht; Zero Power Resistance At 25°C Epcos Sensors >> PTC Thermistors
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 198933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7 sec, in air
Width / Diameter 0.1654 inch (4.2 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - 223-055310-ND - DigiKey
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 10000 ohms
View Details