EPCOS AG PTC Thermistors B59840C0160A070

Description
PTC Thermistor 6 Ohms Disc
Request a Quote Datasheet
Description
PTC Thermistor 6 Ohms Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-75881-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-75881-ND
PTC Thermistors 495-75881-ND
PTC Thermistor 6 Ohms Disc

PTC Thermistor 6 Ohms Disc

Buy Now Datasheet
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos - 80K8014 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos
80K8014
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos 80K8014
THERMISTOR, PTC; Zero Power Resistance at 25°C:6ohm; Thermistor Mounting:Through Hole; Product Range:B59840 Series; Operating Voltage Max:160V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

THERMISTOR, PTC; Zero Power Resistance at 25°C:6ohm; Thermistor Mounting:Through Hole; Product Range:B59840 Series; Operating Voltage Max:160V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-75881-ND 80K8014
Product Name PTC Thermistors Thermistor, Ptc; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0113400230-115 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11030160-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details