EPCOS AG PTC Resettable Fuses B59840C0120A070

Description
Ceramic PTC Resettable Fuse 265V 330mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Ceramic PTC Resettable Fuse 265V 330mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 495-7078-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
495-7078-ND
PTC Resettable Fuses 495-7078-ND
Ceramic PTC Resettable Fuse 265V 330mA Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 265V 330mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1381537-B59840C0120A070 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1381537-B59840C0120A070
Circuit Protection - PTC Resettable Fuses 1381537-B59840C0120A070
Win Source Part Number: 1381537-B59840C0120A 070 Category: Circuit Protection>PTC Resettable Fuses Type: Ceramic Package: Bulk Size / Dimension: 0.689" Dia x 0.197" T (17.50mm x 5.00mm) Height - Seated (Max): 0.827" (21.00mm) Standard Package: 500 pcs Lead Spacing: 0.197" (5.00mm) Voltage - Max: 265V Current - Max: 4.1 A Current - Hold (Ih) (Max): 330 mA Current - Trip (It): 660 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 60°C Resistance - 25°C (Typ): 6 Ohms ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS (TDK) Approval Agency: UR Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381537-B59840C0120A070
Category: Circuit Protection>PTC Resettable Fuses
Type: Ceramic
Package: Bulk
Size / Dimension: 0.689" Dia x 0.197" T (17.50mm x 5.00mm)
Height - Seated (Max): 0.827" (21.00mm)
Standard Package: 500 pcs
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 265V
Current - Max: 4.1 A
Current - Hold (Ih) (Max): 330 mA
Current - Trip (It): 660 mA
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 0°C ~ 60°C
Resistance - 25°C (Typ): 6 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS (TDK)
Approval Agency: UR
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number 495-7078-ND 1381537-B59840C0120A070
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-ASML075/6-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0402; 0402 (1005 Metric), Concave
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-NSML380/6-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications cURus, TUV
View Details