EPCOS AG Ptc Thermistor; Zero Power Resistance At 25°C Epcos B59840C0120A070

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:6ohm; Thermistor Mounting:Through Hole; Product Range:B59840 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:6ohm; Thermistor Mounting:Through Hole; Product Range:B59840 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Epcos - 22C0010 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Epcos
22C0010
Ptc Thermistor; Zero Power Resistance At 25°C Epcos 22C0010
PTC THERMISTOR; Zero Power Resistance at 25°C:6ohm; Thermistor Mounting:Through Hole; Product Range:B59840 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:6ohm; Thermistor Mounting:Through Hole; Product Range:B59840 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Ptc Thermistor, 6Ohm, 265V, Th Rohs Compliant Epcos - 69AH6797 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 6Ohm, 265V, Th Rohs Compliant Epcos
69AH6797
Ptc Thermistor, 6Ohm, 265V, Th Rohs Compliant Epcos 69AH6797
PTC THERMISTOR, 6OHM, 265V, TH ROHS COMPLIANT: YES

PTC THERMISTOR, 6OHM, 265V, TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 22C0010 69AH6797
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Epcos Ptc Thermistor, 6Ohm, 265V, Th Rohs Compliant Epcos
Resistance (@25°C) 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1670140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC1021401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details