EPCOS AG Temperature Sensors - Temperature Sensors - PTC Thermistors - B59835T1120A62 B59835T1120A62

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 048917-B59835T1120A6 2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 35 Resistance Tolerance: ±15% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 125°C Case / Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 048917-B59835T1120A6 2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 35 Resistance Tolerance: ±15% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 125°C Case / Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59835T1120A62 - 048917-B59835T1120A62 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59835T1120A62
048917-B59835T1120A62
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59835T1120A62 048917-B59835T1120A62
Manufacturer: EPCOS (TDK) Win Source Part Number: 048917-B59835T1120A6 2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 35 Resistance Tolerance: ±15% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 125°C Case / Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 048917-B59835T1120A62
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 35
Resistance Tolerance: ±15%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 125°C
Case / Package: 4-SMD
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 048917-B59835T1120A62
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - B59835T1120A62
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Specs
Sensor Type Temperature
Input Voltage 1.68 to 3.6 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details