EPCOS AG Ptc Thermistor, 35R, Smd; Zero Power Resistance At 25°C Epcos B59835T1120A062

Description
PTC THERMISTOR, 35R, SMD; Zero Power Resistance at 25°C:35ohm; Thermistor Mounting:SMD; Product Range:-; Operating Voltage Max:135VAC; Applications:Telecom munications; Operating Temperature Min:-20°C; Operating Temperature Max:125°C;RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 35R, SMD; Zero Power Resistance at 25°C:35ohm; Thermistor Mounting:SMD; Product Range:-; Operating Voltage Max:135VAC; Applications:Telecom munications; Operating Temperature Min:-20°C; Operating Temperature Max:125°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 35R, Smd; Zero Power Resistance At 25°C Epcos - 24AC7733 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 35R, Smd; Zero Power Resistance At 25°C Epcos
24AC7733
Ptc Thermistor, 35R, Smd; Zero Power Resistance At 25°C Epcos 24AC7733
PTC THERMISTOR, 35R, SMD; Zero Power Resistance at 25°C:35ohm; Thermistor Mounting:SMD; Product Range:-; Operating Voltage Max:135VAC; Applications:Telecom munications; Operating Temperature Min:-20°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

PTC THERMISTOR, 35R, SMD; Zero Power Resistance at 25°C:35ohm; Thermistor Mounting:SMD; Product Range:-; Operating Voltage Max:135VAC; Applications:Telecommunications; Operating Temperature Min:-20°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 24AC7733
Product Name Ptc Thermistor, 35R, Smd; Zero Power Resistance At 25°C Epcos
Temperature Range -20 to 125 C (-4 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 20016128-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 2025362P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details