EPCOS AG PTC Thermistors B59830C0160A070

Description
PTC Thermistor 3.7 Ohms Disc
Request a Quote Datasheet
Description
PTC Thermistor 3.7 Ohms Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-76377-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-76377-ND
PTC Thermistors 495-76377-ND
PTC Thermistor 3.7 Ohms Disc

PTC Thermistor 3.7 Ohms Disc

Buy Now Datasheet
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos - 25M8258 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos
25M8258
Thermistor, Ptc; Zero Power Resistance At 25°C Epcos 25M8258
THERMISTOR, PTC; Zero Power Resistance at 25°C:3.7ohm; Thermistor Mounting:Through Hole; Product Range:B59830 Series; Operating Voltage Max:160V; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

THERMISTOR, PTC; Zero Power Resistance at 25°C:3.7ohm; Thermistor Mounting:Through Hole; Product Range:B59830 Series; Operating Voltage Max:160V; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-76377-ND 25M8258
Product Name PTC Thermistors Thermistor, Ptc; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 2120386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details