EPCOS AG Ptc Thermistor; Zero Power Resistance At 25°C Epcos B59830C0130A070

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:5ohm; Thermistor Mounting:Through Hole; Product Range:B59830 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:5ohm; Thermistor Mounting:Through Hole; Product Range:B59830 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Epcos - 05J7911 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Epcos
05J7911
Ptc Thermistor; Zero Power Resistance At 25°C Epcos 05J7911
PTC THERMISTOR; Zero Power Resistance at 25°C:5ohm; Thermistor Mounting:Through Hole; Product Range:B59830 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:5ohm; Thermistor Mounting:Through Hole; Product Range:B59830 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Ptc Thermistor, 5Ohm, 265V, Th Rohs Compliant Epcos - 69AH6796 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 5Ohm, 265V, Th Rohs Compliant Epcos
69AH6796
Ptc Thermistor, 5Ohm, 265V, Th Rohs Compliant Epcos 69AH6796
PTC THERMISTOR, 5OHM, 265V, TH ROHS COMPLIANT: YES

PTC THERMISTOR, 5OHM, 265V, TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 05J7911 69AH6796
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Epcos Ptc Thermistor, 5Ohm, 265V, Th Rohs Compliant Epcos
Resistance (@25°C) 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 7062730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details