EPCOS AG Thermistor, Ptc, 63V, Radial Leaded; Zero Power Resistance At 25°C Epcos B59830C0120A070

Description
THERMISTOR, PTC, 63V, RADIAL LEADED; Zero Power Resistance at 25°C:3.7ohm; Thermistor Mounting:Through Hole; Product Range:B59830 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, PTC, 63V, RADIAL LEADED; Zero Power Resistance at 25°C:3.7ohm; Thermistor Mounting:Through Hole; Product Range:B59830 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc, 63V, Radial Leaded; Zero Power Resistance At 25°C Epcos - 63W2803 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 63V, Radial Leaded; Zero Power Resistance At 25°C Epcos
63W2803
Thermistor, Ptc, 63V, Radial Leaded; Zero Power Resistance At 25°C Epcos 63W2803
THERMISTOR, PTC, 63V, RADIAL LEADED; Zero Power Resistance at 25°C:3.7ohm; Thermistor Mounting:Through Hole; Product Range:B59830 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; RoHS Compliant: Yes

THERMISTOR, PTC, 63V, RADIAL LEADED; Zero Power Resistance at 25°C:3.7ohm; Thermistor Mounting:Through Hole; Product Range:B59830 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 63W2803
Product Name Thermistor, Ptc, 63V, Radial Leaded; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 3.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC Thermistors - GA100K6CG3 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details