EPCOS AG Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Epcos B59807A0090A062

Description
PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:400ohm; Thermistor Mounting:SMD; Product Range:B59807 Series; Operating Voltage Max:265VDC; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:400ohm; Thermistor Mounting:SMD; Product Range:B59807 Series; Operating Voltage Max:265VDC; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Epcos - 29M3477 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Epcos
29M3477
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Epcos 29M3477
PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:400ohm; Thermistor Mounting:SMD; Product Range:B59807 Series; Operating Voltage Max:265VDC; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:400ohm; Thermistor Mounting:SMD; Product Range:B59807 Series; Operating Voltage Max:265VDC; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ptc, 400R, Smd; Zero Power Resistance At 25°C Epcos - 34M5333 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 400R, Smd; Zero Power Resistance At 25°C Epcos
34M5333
Thermistor, Ptc, 400R, Smd; Zero Power Resistance At 25°C Epcos 34M5333
THERMISTOR, PTC, 400R, SMD; Zero Power Resistance at 25°C:400ohm; Thermistor Mounting:SMD; Product Range:B59807 Series; Operating Voltage Max:265VDC; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes

THERMISTOR, PTC, 400R, SMD; Zero Power Resistance at 25°C:400ohm; Thermistor Mounting:SMD; Product Range:B59807 Series; Operating Voltage Max:265VDC; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 29M3477
Product Name Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 52F9193 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 10000 ohms
View Details
Thermistor ICs - 2161387P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
View Details