EPCOS AG EPCOS B59774B0115A070THERMISTOR, PTC, 63V, RADIAL LEADED B59774B0115A070

Description
EPCOS B59774B0115A070THERM ISTOR, PTC, 63V, RADIAL LEADED
Datasheet
Description
EPCOS B59774B0115A070THERM ISTOR, PTC, 63V, RADIAL LEADED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPCOS B59774B0115A070THERMISTOR, PTC, 63V, RADIAL LEADED - 3410-B59774B0115A070 - Utmel Electronic Limited
Hong Kong, China
EPCOS B59774B0115A070THERMISTOR, PTC, 63V, RADIAL LEADED
3410-B59774B0115A070
EPCOS B59774B0115A070THERMISTOR, PTC, 63V, RADIAL LEADED 3410-B59774B0115A070
EPCOS B59774B0115A070THERM ISTOR, PTC, 63V, RADIAL LEADED

EPCOS B59774B0115A070THERMISTOR, PTC, 63V, RADIAL LEADED

Supplier's Site
Thermistor, Ptc, 1.1K, Th; Zero Power Resistance At 25°C Epcos - 63W2802 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 1.1K, Th; Zero Power Resistance At 25°C Epcos
63W2802
Thermistor, Ptc, 1.1K, Th; Zero Power Resistance At 25°C Epcos 63W2802
THERMISTOR, PTC, 1.1K, TH; Zero Power Resistance at 25°C:1.1kohm; Thermistor Mounting:Through Hole; Product Range:B59774 Series; Operating Voltage Max:550V; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes

THERMISTOR, PTC, 1.1K, TH; Zero Power Resistance at 25°C:1.1kohm; Thermistor Mounting:Through Hole; Product Range:B59774 Series; Operating Voltage Max:550V; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 3410-B59774B0115A070 63W2802
Product Name EPCOS B59774B0115A070THERMISTOR, PTC, 63V, RADIAL LEADED Thermistor, Ptc, 1.1K, Th; Zero Power Resistance At 25°C Epcos
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-20026072-13-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details