EPCOS AG Thermistor, Ptc, 500 Ohm, Radial; Zero Power Resistance At 25°C Epcos B59773B120A70

Description
THERMISTOR, PTC, 500 OHM, RADIAL; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:B59773 Series; Operating Voltage Max:550V; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, PTC, 500 OHM, RADIAL; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:B59773 Series; Operating Voltage Max:550V; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc, 500 Ohm, Radial; Zero Power Resistance At 25°C Epcos - 21C9986 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 500 Ohm, Radial; Zero Power Resistance At 25°C Epcos
21C9986
Thermistor, Ptc, 500 Ohm, Radial; Zero Power Resistance At 25°C Epcos 21C9986
THERMISTOR, PTC, 500 OHM, RADIAL; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:B59773 Series; Operating Voltage Max:550V; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes

THERMISTOR, PTC, 500 OHM, RADIAL; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:B59773 Series; Operating Voltage Max:550V; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 21C9986
Product Name Thermistor, Ptc, 500 Ohm, Radial; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details