EPCOS AG PTC Resettable Fuses - B59772B120A70 B59772B120A70

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192352-B59772B120A7 0 Current Rating: 43 mA Voltage: 440 V Tolerance: 25 % Time to Trip: 3 s Resistance: 150 Ω Number of Pins: 2 Hold Current: 43 mA Diameter: 8.5 mm Trip Current: 86 mA Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): B59772-B120-A70; B59772B 120A 70; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Schedule B: 8533400080 Max Current Rating: 1.4 A Max Operating Temperature: 60 °C
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192352-B59772B120A7 0 Current Rating: 43 mA Voltage: 440 V Tolerance: 25 % Time to Trip: 3 s Resistance: 150 Ω Number of Pins: 2 Hold Current: 43 mA Diameter: 8.5 mm Trip Current: 86 mA Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): B59772-B120-A70; B59772B 120A 70; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Schedule B: 8533400080 Max Current Rating: 1.4 A Max Operating Temperature: 60 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - B59772B120A70 - 1192352-B59772B120A70 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - B59772B120A70
1192352-B59772B120A70
PTC Resettable Fuses - B59772B120A70 1192352-B59772B120A70
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192352-B59772B120A7 0 Current Rating: 43 mA Voltage: 440 V Tolerance: 25 % Time to Trip: 3 s Resistance: 150 Ω Number of Pins: 2 Hold Current: 43 mA Diameter: 8.5 mm Trip Current: 86 mA Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): B59772-B120-A70; B59772B 120A 70; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Schedule B: 8533400080 Max Current Rating: 1.4 A Max Operating Temperature: 60 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192352-B59772B120A70
Current Rating: 43 mA
Voltage: 440 V
Tolerance: 25 %
Time to Trip: 3 s
Resistance: 150 Ω
Number of Pins: 2
Hold Current: 43 mA
Diameter: 8.5 mm
Trip Current: 86 mA
Categories: PTC Resettable Fuses
Case / Package: Radial
Alternative Parts (Cross-Reference): B59772-B120-A70; B59772B 120A 70;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8533400080
Max Current Rating: 1.4 A
Max Operating Temperature: 60 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1192352-B59772B120A70
Product Name PTC Resettable Fuses - B59772B120A70
Rated Current 0.0430 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8466DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 004110381 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 32 amps
View Details
Specs
Mounting Panel Mount
View Details