EPCOS AG PTC Thermistors B59771C0120A070

Description
PTC Thermistor 120 Ohms Disc, 13mm Dia x 7.5mm W
Request a Quote Datasheet
Description
PTC Thermistor 120 Ohms Disc, 13mm Dia x 7.5mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-76144-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-76144-ND
PTC Thermistors 495-76144-ND
PTC Thermistor 120 Ohms Disc, 13mm Dia x 7.5mm W

PTC Thermistor 120 Ohms Disc, 13mm Dia x 7.5mm W

Buy Now Datasheet
Ptc Thermistor, 120 Ohm, 440V Rohs Compliant Epcos - 69AH6794 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 120 Ohm, 440V Rohs Compliant Epcos
69AH6794
Ptc Thermistor, 120 Ohm, 440V Rohs Compliant Epcos 69AH6794
PTC THERMISTOR, 120 OHM, 440V ROHS COMPLIANT: YES

PTC THERMISTOR, 120 OHM, 440V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-76144-ND 69AH6794
Product Name PTC Thermistors Ptc Thermistor, 120 Ohm, 440V Rohs Compliant Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - 223-11021203-00-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 125 C (-40 to 257 F)
Resistance (@25°C) 4000 ohms
View Details
Thermistor ICs - 1857634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details