Win Source Part Number: 1001086-B59771B0120A
Category: Circuit Protection>PTC Resettable Fuses
Series: Automotive, AEC-Q200
Type: Ceramic
Package: Bulk
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 1,000
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 420V
Current - Max: 1.4 A
Current - Trip (It): 97 mA
Time to Trip: 3 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 0°C ~ 60°C
Dimension: 0.335" Dia x 0.276" T (8.50mm x 7.00mm)
Resistance - 25°C (Typ): 120 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: 495-3887,B59771B120A
Approval Agency: UL
Ceramic PTC Resettable Fuse 420V Ih Through Hole Radial, Disc
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 1001086-B59771B0120A070 | 495-3887-ND |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses |
| Mounting / Packaging | Through-Hole; Through Hole | Through-Hole |