EPCOS AG PTC Resettable Fuses - B59770B120A70 B59770B120A70

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017526-B59770B120A7 0 Packaging: Bulk Contact Plating: Tin Mounting: SMD (SMT) Time to Trip: 4 s Resistance: 70 Ω Number of Pins: 2 Hold Current: 64 mA Width: 13 mm Diameter: 8.5 mm Trip Current: 127 mA Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): PTGL07BD330N3B51B0; LVR005NS-2; B59875C120A70; LVR005NS; LVR005NK; MF-RM005/240-2B59770 -B120-A70; B59770B 120A 70; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8533210025 Lead Pitch: 5 mm Max Current Rating: 1.4 A Lead Diameter: 600 µm
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017526-B59770B120A7 0 Packaging: Bulk Contact Plating: Tin Mounting: SMD (SMT) Time to Trip: 4 s Resistance: 70 Ω Number of Pins: 2 Hold Current: 64 mA Width: 13 mm Diameter: 8.5 mm Trip Current: 127 mA Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): PTGL07BD330N3B51B0; LVR005NS-2; B59875C120A70; LVR005NS; LVR005NK; MF-RM005/240-2B59770 -B120-A70; B59770B 120A 70; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8533210025 Lead Pitch: 5 mm Max Current Rating: 1.4 A Lead Diameter: 600 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - B59770B120A70 - 1017526-B59770B120A70 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - B59770B120A70
1017526-B59770B120A70
PTC Resettable Fuses - B59770B120A70 1017526-B59770B120A70
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017526-B59770B120A7 0 Packaging: Bulk Contact Plating: Tin Mounting: SMD (SMT) Time to Trip: 4 s Resistance: 70 Ω Number of Pins: 2 Hold Current: 64 mA Width: 13 mm Diameter: 8.5 mm Trip Current: 127 mA Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): PTGL07BD330N3B51B0; LVR005NS-2; B59875C120A70; LVR005NS; LVR005NK; MF-RM005/240-2B59770 -B120-A70; B59770B 120A 70; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8533210025 Lead Pitch: 5 mm Max Current Rating: 1.4 A Lead Diameter: 600 µm

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017526-B59770B120A70
Packaging: Bulk
Contact Plating: Tin
Mounting: SMD (SMT)
Time to Trip: 4 s
Resistance: 70 Ω
Number of Pins: 2
Hold Current: 64 mA
Width: 13 mm
Diameter: 8.5 mm
Trip Current: 127 mA
Categories: PTC Resettable Fuses
Case / Package: Radial
Alternative Parts (Cross-Reference): PTGL07BD330N3B51B0; LVR005NS-2; B59875C120A70; LVR005NS; LVR005NK; MF-RM005/240-2B59770-B120-A70; B59770B 120A 70;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8533210025
Lead Pitch: 5 mm
Max Current Rating: 1.4 A
Lead Diameter: 600 µm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1017526-B59770B120A70
Product Name PTC Resettable Fuses - B59770B120A70
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002630006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 8 amps
View Details
Telecommunications Fuses - VT1 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 170 volts
Rated Current 125 amps
View Details
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers