EPCOS AG PTC Resettable Fuses B59770B0120A070

Description
Ceramic PTC Resettable Fuse 420V Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Ceramic PTC Resettable Fuse 420V Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 495-3886-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
495-3886-ND
PTC Resettable Fuses 495-3886-ND
Ceramic PTC Resettable Fuse 420V Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 420V Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1314916-B59770B0120A070 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1314916-B59770B0120A070
Circuit Protection - PTC Resettable Fuses 1314916-B59770B0120A070
Win Source Part Number: 1314916-B59770B0120A 070 Category: Circuit Protection>PTC Resettable Fuses Series: Automotive, AEC-Q200 Type: Ceramic Package: Bulk Height - Seated (Max): 0.197" (5.00mm) Lead Spacing: 0.197" (5.00mm) Voltage - Max: 420V Current - Max: 1.4 A Current - Trip (It): 127 mA Time to Trip: 4 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 60°C Dimension: 0.335" Dia x 0.276" T (8.50mm x 7.00mm) Resistance - 25°C (Typ): 70 Ohms ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Approval Agency: UL

Win Source Part Number: 1314916-B59770B0120A070
Category: Circuit Protection>PTC Resettable Fuses
Series: Automotive, AEC-Q200
Type: Ceramic
Package: Bulk
Height - Seated (Max): 0.197" (5.00mm)
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 420V
Current - Max: 1.4 A
Current - Trip (It): 127 mA
Time to Trip: 4 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 0°C ~ 60°C
Dimension: 0.335" Dia x 0.276" T (8.50mm x 7.00mm)
Resistance - 25°C (Typ): 70 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Approval Agency: UL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number 495-3886-ND 1314916-B59770B0120A070
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R025-2-17TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-LS180-ND - DigiKey
Specs
Package Size Strap
Standards and Certifications cURus, TUV
Tj -40 to 85 C (-40 to 185 F)
View Details
2 suppliers