EPCOS AG PTC Thermistors B59758C0110A070

Description
PTC Thermistor 7.5 kOhms Disc, 13mm Dia x 7.5mm W
Request a Quote Datasheet
Description
PTC Thermistor 7.5 kOhms Disc, 13mm Dia x 7.5mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-76602-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-76602-ND
PTC Thermistors 495-76602-ND
PTC Thermistor 7.5 kOhms Disc, 13mm Dia x 7.5mm W

PTC Thermistor 7.5 kOhms Disc, 13mm Dia x 7.5mm W

Buy Now Datasheet
Ptc Thermistor, Aec-Q200, 1Kv, 7.5Kohm Rohs Compliant Epcos - 81AH8824 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Aec-Q200, 1Kv, 7.5Kohm Rohs Compliant Epcos
81AH8824
Ptc Thermistor, Aec-Q200, 1Kv, 7.5Kohm Rohs Compliant Epcos 81AH8824
PTC THERMISTOR, AEC-Q200, 1KV, 7.5KOHM ROHS COMPLIANT: YES

PTC THERMISTOR, AEC-Q200, 1KV, 7.5KOHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-76602-ND 81AH8824
Product Name PTC Thermistors Ptc Thermistor, Aec-Q200, 1Kv, 7.5Kohm Rohs Compliant Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Discrete NTC - 11026882-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -40 to 100 C (-40 to 212 F)
Resistance (@25°C) 5000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1678269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details