EPCOS AG Thermistor, Ptc, 7.5Kohm, Radial; Zero Power Resistance At 25°C Epcos B59758B0110A070

Description
THERMISTOR, PTC, 7.5KOHM, RADIAL; Zero Power Resistance at 25°C:7.5kohm; Thermistor Mounting:Through Hole; Product Range:B59758 Series; Operating Voltage Max:1kV; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, PTC, 7.5KOHM, RADIAL; Zero Power Resistance at 25°C:7.5kohm; Thermistor Mounting:Through Hole; Product Range:B59758 Series; Operating Voltage Max:1kV; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc, 7.5Kohm, Radial; Zero Power Resistance At 25°C Epcos - 21C9982 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 7.5Kohm, Radial; Zero Power Resistance At 25°C Epcos
21C9982
Thermistor, Ptc, 7.5Kohm, Radial; Zero Power Resistance At 25°C Epcos 21C9982
THERMISTOR, PTC, 7.5KOHM, RADIAL; Zero Power Resistance at 25°C:7.5kohm; Thermistor Mounting:Through Hole; Product Range:B59758 Series; Operating Voltage Max:1kV; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes

THERMISTOR, PTC, 7.5KOHM, RADIAL; Zero Power Resistance at 25°C:7.5kohm; Thermistor Mounting:Through Hole; Product Range:B59758 Series; Operating Voltage Max:1kV; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 21C9982
Product Name Thermistor, Ptc, 7.5Kohm, Radial; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC2021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details