EPCOS AG Ptc Thermistor, 500R, Th; Zero Power Resistance At 25°C Epcos B59755C0115A070

Description
PTC THERMISTOR, 500R, TH; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:550V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 500R, TH; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:550V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 500R, Th; Zero Power Resistance At 25°C Epcos - 99AC8956 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 500R, Th; Zero Power Resistance At 25°C Epcos
99AC8956
Ptc Thermistor, 500R, Th; Zero Power Resistance At 25°C Epcos 99AC8956
PTC THERMISTOR, 500R, TH; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:550V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

PTC THERMISTOR, 500R, TH; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:550V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 99AC8956
Product Name Ptc Thermistor, 500R, Th; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details