EPCOS AG Icl Thermistor, Ptc, 500R, 12.5Mm; Zero Power Resistance At 25°C Epcos B59755B0115A070

Description
ICL THERMISTOR, PTC, 500R, 12.5MM; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:B59755 Series; Operating Voltage Max:560VAC; Applications:Current Limiting Protection; Approvals:UL, VDE RoHS Compliant: Yes
Datasheet
Description
ICL THERMISTOR, PTC, 500R, 12.5MM; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:B59755 Series; Operating Voltage Max:560VAC; Applications:Current Limiting Protection; Approvals:UL, VDE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Icl Thermistor, Ptc, 500R, 12.5Mm; Zero Power Resistance At 25°C Epcos - 63W2801 - Newark, An Avnet Company
Chicago, IL, United States
Icl Thermistor, Ptc, 500R, 12.5Mm; Zero Power Resistance At 25°C Epcos
63W2801
Icl Thermistor, Ptc, 500R, 12.5Mm; Zero Power Resistance At 25°C Epcos 63W2801
ICL THERMISTOR, PTC, 500R, 12.5MM; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:B59755 Series; Operating Voltage Max:560VAC; Applications:Current Limiting Protection; Approvals:UL, VDE RoHS Compliant: Yes

ICL THERMISTOR, PTC, 500R, 12.5MM; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:B59755 Series; Operating Voltage Max:560VAC; Applications:Current Limiting Protection; Approvals:UL, VDE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 63W2801
Product Name Icl Thermistor, Ptc, 500R, 12.5Mm; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1911692P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 20 sec, in air
View Details
PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details