EPCOS AG PTC Thermistors B59754C0120A070

Description
PTC Thermistor 150 Ohms Disc, 13mm Dia x 7.5mm W
Request a Quote Datasheet
Description
PTC Thermistor 150 Ohms Disc, 13mm Dia x 7.5mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-B59754C0120A070-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-B59754C0120A070-ND
PTC Thermistors 495-B59754C0120A070-ND
PTC Thermistor 150 Ohms Disc, 13mm Dia x 7.5mm W

PTC Thermistor 150 Ohms Disc, 13mm Dia x 7.5mm W

Buy Now Datasheet
Ptc Thermistor, 150R, Th; Zero Power Resistance At 25°C Epcos - 99AC8955 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 150R, Th; Zero Power Resistance At 25°C Epcos
99AC8955
Ptc Thermistor, 150R, Th; Zero Power Resistance At 25°C Epcos 99AC8955
PTC THERMISTOR, 150R, TH; Zero Power Resistance at 25°C:150ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:440V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

PTC THERMISTOR, 150R, TH; Zero Power Resistance at 25°C:150ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:440V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-B59754C0120A070-ND 99AC8955
Product Name PTC Thermistors Ptc Thermistor, 150R, Th; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
Discrete NTC - 11031953-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 5000 ohms
View Details
Thermistor ICs - 1691867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0945 inch (2.4 mm)
View Details