EPCOS AG Ptc Thermistor; Product Range Epcos B59754B0120A070

Description
PTC THERMISTOR; Product Range:B59754 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Resistance:150ohm RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Product Range:B59754 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Resistance:150ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Product Range Epcos - 21C9980 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Product Range Epcos
21C9980
Ptc Thermistor; Product Range Epcos 21C9980
PTC THERMISTOR; Product Range:B59754 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Resistance:150ohm RoHS Compliant: Yes

PTC THERMISTOR; Product Range:B59754 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Resistance:150ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ptc, 150 Ohm, 25%, Radial; Zero Power Resistance At 25°C Epcos - 02AC3422 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 150 Ohm, 25%, Radial; Zero Power Resistance At 25°C Epcos
02AC3422
Thermistor, Ptc, 150 Ohm, 25%, Radial; Zero Power Resistance At 25°C Epcos 02AC3422
THERMISTOR, PTC, 150 OHM, 25%, RADIAL; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:B59750 Series; Operating Voltage Max:440V; Applications:Current Limiting Protection; Operating Temperature RoHS Compliant: Yes

THERMISTOR, PTC, 150 OHM, 25%, RADIAL; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:Through Hole; Product Range:B59750 Series; Operating Voltage Max:440V; Applications:Current Limiting Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 21C9980 02AC3422
Product Name Ptc Thermistor; Product Range Epcos Thermistor, Ptc, 150 Ohm, 25%, Radial; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 20033253-00 - TE Connectivity
Specs
Temperature Range -40 to 100 C (-40 to 212 F)
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details