EPCOS AG PTC Thermistors B59753C0120A070

Description
PTC Thermistor 120 Ohms Disc, 13mm Dia x 7.5mm W
Request a Quote Datasheet
Description
PTC Thermistor 120 Ohms Disc, 13mm Dia x 7.5mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-76601-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-76601-ND
PTC Thermistors 495-76601-ND
PTC Thermistor 120 Ohms Disc, 13mm Dia x 7.5mm W

PTC Thermistor 120 Ohms Disc, 13mm Dia x 7.5mm W

Buy Now Datasheet
Ptc Thermistor, 120R, Th; Zero Power Resistance At 25°C Epcos - 99AC8954 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 120R, Th; Zero Power Resistance At 25°C Epcos
99AC8954
Ptc Thermistor, 120R, Th; Zero Power Resistance At 25°C Epcos 99AC8954
PTC THERMISTOR, 120R, TH; Zero Power Resistance at 25°C:120ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:440V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

PTC THERMISTOR, 120R, TH; Zero Power Resistance at 25°C:120ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:440V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-76601-ND 99AC8954
Product Name PTC Thermistors Ptc Thermistor, 120R, Th; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details