EPCOS AG PTC Resettable Fuses B59753B0120A070

Description
Ceramic PTC Resettable Fuse 420V Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Ceramic PTC Resettable Fuse 420V Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 495-B59753B0120A070-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
495-B59753B0120A070-ND
PTC Resettable Fuses 495-B59753B0120A070-ND
Ceramic PTC Resettable Fuse 420V Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 420V Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1316045-B59753B0120A070 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1316045-B59753B0120A070
Circuit Protection - PTC Resettable Fuses 1316045-B59753B0120A070
Win Source Part Number: 1316045-B59753B0120A 070 Category: Circuit Protection>PTC Resettable Fuses Type: Ceramic Package: Bulk Height - Seated (Max): 0.650" (16.50mm) Lead Spacing: 0.197" (5.00mm) Voltage - Max: 420V Current - Max: 2 A Current - Trip (It): 112 mA Time to Trip: 3 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 60°C Dimension: 0.492" Dia x 0.276" T (12.50mm x 7.00mm) Resistance - 25°C (Typ): 120 Ohms ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Approval Agency: UL

Win Source Part Number: 1316045-B59753B0120A070
Category: Circuit Protection>PTC Resettable Fuses
Type: Ceramic
Package: Bulk
Height - Seated (Max): 0.650" (16.50mm)
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 420V
Current - Max: 2 A
Current - Trip (It): 112 mA
Time to Trip: 3 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 0°C ~ 60°C
Dimension: 0.492" Dia x 0.276" T (12.50mm x 7.00mm)
Resistance - 25°C (Typ): 120 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Approval Agency: UL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number 495-B59753B0120A070-ND 1316045-B59753B0120A070
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-FSML125/8-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0603; 0603 (1608 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-FSML075/8-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0603; 0603 (1608 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details