EPCOS AG Ptc Thermistor; Product Range Epcos B59753B0120A070

Description
PTC THERMISTOR; Product Range:B59753 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Resistance:120ohm RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Product Range:B59753 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Resistance:120ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Product Range Epcos - 21C9979 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Product Range Epcos
21C9979
Ptc Thermistor; Product Range Epcos 21C9979
PTC THERMISTOR; Product Range:B59753 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Resistance:120ohm RoHS Compliant: Yes

PTC THERMISTOR; Product Range:B59753 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Resistance:120ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 21C9979
Product Name Ptc Thermistor; Product Range Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062752P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 50 sec, in air
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistors - 1624336-2 - TE Connectivity
Specs
Resistance (@25°C) 2700 ohms
View Details