EPCOS AG Ptc Thermistor, 50R, Th; Zero Power Resistance At 25°C Epcos B59751C0120A070

Description
PTC THERMISTOR, 50R, TH; Zero Power Resistance at 25°C:50ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:440V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 50R, TH; Zero Power Resistance at 25°C:50ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:440V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 50R, Th; Zero Power Resistance At 25°C Epcos - 99AC8953 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 50R, Th; Zero Power Resistance At 25°C Epcos
99AC8953
Ptc Thermistor, 50R, Th; Zero Power Resistance At 25°C Epcos 99AC8953
PTC THERMISTOR, 50R, TH; Zero Power Resistance at 25°C:50ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:440V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

PTC THERMISTOR, 50R, TH; Zero Power Resistance at 25°C:50ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:440V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 99AC8953
Product Name Ptc Thermistor, 50R, Th; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
PTC Thermistors - KLC2021401500245-130 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
Thermistor ICs - 1678262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details