EPCOS AG Ptc Thermistor; Product Range Epcos B59751B0120A070

Description
PTC THERMISTOR; Product Range:B59751 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Operating Voltage Max:420VRoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Product Range:B59751 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Operating Voltage Max:420VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Product Range Epcos - 21C9977 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Product Range Epcos
21C9977
Ptc Thermistor; Product Range Epcos 21C9977
PTC THERMISTOR; Product Range:B59751 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Operating Voltage Max:420VRoHS Compliant: Yes

PTC THERMISTOR; Product Range:B59751 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Operating Voltage Max:420VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 21C9977
Product Name Ptc Thermistor; Product Range Epcos
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC Thermistors - 223-095801-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -55 to 70 C (-67 to 158 F)
Resistance (@25°C) 2252 ohms
View Details
Thermistor ICs - 1857794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details