EPCOS AG Circuit Protection - PTC Resettable Fuses B59751B0120A070

Description
Win Source Part Number: 1022012-B59751B0120A 070 Category: Circuit Protection>PTC Resettable Fuses Type: Ceramic Package: Bulk Height - Seated (Max): 0.650" (16.50mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 420V Current - Max: 2 A Current - Trip (It): 173 mA Time to Trip: 4 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 60°C Dimension: 0.492" Dia x 0.276" T (12.50mm x 7.00mm) Resistance - 25°C (Typ): 50 Ohms ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59751B0120A070-ND,B 59751B120A70,B59751B 120A 70,B59751B120A70-ND, 495-3880,Q5763838KA Product Status: Obsolete Approval Agency: UL
Request a Quote Datasheet
Description
Win Source Part Number: 1022012-B59751B0120A 070 Category: Circuit Protection>PTC Resettable Fuses Type: Ceramic Package: Bulk Height - Seated (Max): 0.650" (16.50mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 420V Current - Max: 2 A Current - Trip (It): 173 mA Time to Trip: 4 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 60°C Dimension: 0.492" Dia x 0.276" T (12.50mm x 7.00mm) Resistance - 25°C (Typ): 50 Ohms ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59751B0120A070-ND,B 59751B120A70,B59751B 120A 70,B59751B120A70-ND, 495-3880,Q5763838KA Product Status: Obsolete Approval Agency: UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1022012-B59751B0120A070 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1022012-B59751B0120A070
Circuit Protection - PTC Resettable Fuses 1022012-B59751B0120A070
Win Source Part Number: 1022012-B59751B0120A 070 Category: Circuit Protection>PTC Resettable Fuses Type: Ceramic Package: Bulk Height - Seated (Max): 0.650" (16.50mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 420V Current - Max: 2 A Current - Trip (It): 173 mA Time to Trip: 4 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 60°C Dimension: 0.492" Dia x 0.276" T (12.50mm x 7.00mm) Resistance - 25°C (Typ): 50 Ohms ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59751B0120A070-ND,B 59751B120A70,B59751B 120A 70,B59751B120A70-ND, 495-3880,Q5763838KA Product Status: Obsolete Approval Agency: UL

Win Source Part Number: 1022012-B59751B0120A070
Category: Circuit Protection>PTC Resettable Fuses
Type: Ceramic
Package: Bulk
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 500
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 420V
Current - Max: 2 A
Current - Trip (It): 173 mA
Time to Trip: 4 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 0°C ~ 60°C
Dimension: 0.492" Dia x 0.276" T (12.50mm x 7.00mm)
Resistance - 25°C (Typ): 50 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: B59751B0120A070-ND,B59751B120A70,B59751B 120A 70,B59751B120A70-ND,495-3880,Q5763838KA
Product Status: Obsolete
Approval Agency: UL

Buy Now Datasheet
PTC Resettable Fuses - 495-3880-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
495-3880-ND
PTC Resettable Fuses 495-3880-ND
Ceramic PTC Resettable Fuse 420V Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 420V Ih Through Hole Radial, Disc

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resettable PTCs Resettable PTCs
Product Number 1022012-B59751B0120A070 495-3880-ND
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses
Mounting / Packaging Through-Hole; Through Hole Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-SDP50-6-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
Tj -40 to 125 C (-40 to 257 F)
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R010-AP-17TB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details