Manufacturer: EPCOS (TDK)
Win Source Part Number: 199971-B59750T1120A6
Packaging: Reel - TR
Mounting: Through Hole
Resistance in Ohms @ 25°C: 50
Resistance Tolerance: ±15%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 199971-B59750T1120A62 |
| Product Name | Temperature Sensors - Temperature Sensors - PTC Thermistors - B59750T1120A62 |
| Sensor Type | Temperature |