EPCOS AG Temperature Sensors - Temperature Sensors - PTC Thermistors - B59750T1120A062 B59750T1120A062

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199970-B59750T1120A0 62 Packaging: Reel - TR Mounting: Through Hole Resistance in Ohms @ 25°C: 50 Resistance Tolerance: ±15% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 125°C Introduction Date: October 05, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199970-B59750T1120A0 62 Packaging: Reel - TR Mounting: Through Hole Resistance in Ohms @ 25°C: 50 Resistance Tolerance: ±15% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 125°C Introduction Date: October 05, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59750T1120A062 - 199970-B59750T1120A062 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59750T1120A062
199970-B59750T1120A062
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59750T1120A062 199970-B59750T1120A062
Manufacturer: EPCOS (TDK) Win Source Part Number: 199970-B59750T1120A0 62 Packaging: Reel - TR Mounting: Through Hole Resistance in Ohms @ 25°C: 50 Resistance Tolerance: ±15% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 125°C Introduction Date: October 05, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 199970-B59750T1120A062
Packaging: Reel - TR
Mounting: Through Hole
Resistance in Ohms @ 25°C: 50
Resistance Tolerance: ±15%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 125°C
Introduction Date: October 05, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 199970-B59750T1120A062
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - B59750T1120A062
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M3041-000005-05KPG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 10 to 30 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details