PTC THERMISTOR; Zero Power Resistance at 25°C:50ohm; Thermistor Mounting:SMD; Product Range:B59750 Series; Operating Voltage Max:135VAC; Applications:Over Current Protection; Operating Temperature Min:-20°C; External Depth:11mm RoHS Compliant: Yes
PTC THERMISTOR, 50R, SMD; Zero Power Resistance at 25°C:50ohm; Thermistor Mounting:SMD; Product Range:-; Operating Voltage Max:135VAC; Applications:Telecom
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 29M3475 | 24AC7732 |
| Product Name | Ptc Thermistor; Zero Power Resistance At 25°C Epcos | Ptc Thermistor, 50R, Smd; Zero Power Resistance At 25°C Epcos |
| Temperature Range | -20 to ? C (-4 to ? F) | -20 to 125 C (-4 to 257 F) |