EPCOS AG Ptc Thermistor; Product Range Epcos B59750B0120A070

Description
PTC THERMISTOR; Product Range:B59750 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Operating Voltage Max:420VRoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Product Range:B59750 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Operating Voltage Max:420VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Product Range Epcos - 21C9976 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Product Range Epcos
21C9976
Ptc Thermistor; Product Range Epcos 21C9976
PTC THERMISTOR; Product Range:B59750 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Operating Voltage Max:420VRoHS Compliant: Yes

PTC THERMISTOR; Product Range:B59750 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Operating Voltage Max:420VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 21C9976
Product Name Ptc Thermistor; Product Range Epcos
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
Thermistor ICs - 1678271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details