Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971572-B59735T1120A6
Mounting: SMD (SMT)
Tolerance: 15 %
Resistance: 35 Ω
Number of Pins: 2
Categories: OEM Parts(A-B)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971572-B59735T1120A62 |
| Product Name | OEM Parts - OEM Parts (A - B) - B59735T1120A62 |