EPCOS AG PTC Thermistors B59721A0120A062

Description
PTC Thermistor 680 Ohms 0805 (2012 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 680 Ohms 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-4315-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-4315-6-ND
PTC Thermistors 495-4315-6-ND
PTC Thermistor 680 Ohms 0805 (2012 Metric)

PTC Thermistor 680 Ohms 0805 (2012 Metric)

Buy Now Datasheet
PTC Thermistors - 495-4315-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-4315-2-ND
PTC Thermistors 495-4315-2-ND
PTC Thermistor 680 Ohms 0805 (2012 Metric)

PTC Thermistor 680 Ohms 0805 (2012 Metric)

Buy Now Datasheet
PTC Thermistors - 495-4315-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-4315-1-ND
PTC Thermistors 495-4315-1-ND
PTC Thermistor 680 Ohms 0805 (2012 Metric)

PTC Thermistor 680 Ohms 0805 (2012 Metric)

Buy Now Datasheet
Ptc Thermistor; Zero Power Resistance At 25°C Epcos - 72R4687 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Epcos
72R4687
Ptc Thermistor; Zero Power Resistance At 25°C Epcos 72R4687
PTC THERMISTOR; Zero Power Resistance at 25°C:680ohm; Thermistor Mounting:SMD; Product Range:B59721 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; No. of Pins:2 RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:680ohm; Thermistor Mounting:SMD; Product Range:B59721 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ptc, 0805, 120°C, ±5°C; Zero Power Resistance At 25°C Epcos - 41T0411 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 0805, 120°C, ±5°C; Zero Power Resistance At 25°C Epcos
41T0411
Thermistor, Ptc, 0805, 120°C, ±5°C; Zero Power Resistance At 25°C Epcos 41T0411
THERMISTOR, PTC, 0805, 120°C, ±5°C; Zero Power Resistance at 25°C:680ohm; Thermistor Mounting:SMD; Product Range:B59721 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; RoHS Compliant: Yes

THERMISTOR, PTC, 0805, 120°C, ±5°C; Zero Power Resistance at 25°C:680ohm; Thermistor Mounting:SMD; Product Range:B59721 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-4315-6-ND 72R4687
Product Name PTC Thermistors Ptc Thermistor; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624365-1 - TE Connectivity
Specs
Resistance (@25°C) 5000 ohms
View Details
PTC Thermistors - KLC2021401500210-260 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details