EPCOS AG Thermistor PTC 125 Ohm 25% 2-Pin 3.2 x 2.5 mm Surface Mount Solder Pad Blister T/R B59707A0120A062

Description
Thermistor PTC 125 Ohm 25% 2-Pin 3.2 x 2.5 mm Surface Mount Solder Pad Blister T/R
Datasheet
Description
Thermistor PTC 125 Ohm 25% 2-Pin 3.2 x 2.5 mm Surface Mount Solder Pad Blister T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor PTC 125 Ohm 25% 2-Pin 3.2 x 2.5 mm Surface Mount Solder Pad Blister T/R - 258-B59707A0120A062 - Utmel Electronic Limited
Hong Kong, China
Thermistor PTC 125 Ohm 25% 2-Pin 3.2 x 2.5 mm Surface Mount Solder Pad Blister T/R
258-B59707A0120A062
Thermistor PTC 125 Ohm 25% 2-Pin 3.2 x 2.5 mm Surface Mount Solder Pad Blister T/R 258-B59707A0120A062
Thermistor PTC 125 Ohm 25% 2-Pin 3.2 x 2.5 mm Surface Mount Solder Pad Blister T/R

Thermistor PTC 125 Ohm 25% 2-Pin 3.2 x 2.5 mm Surface Mount Solder Pad Blister T/R

Supplier's Site
Ptc Thermistor, 125 Ohm, 25%, Full Reel; Zero Power Resistance At 25°C Epcos - 30C7986 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 125 Ohm, 25%, Full Reel; Zero Power Resistance At 25°C Epcos
30C7986
Ptc Thermistor, 125 Ohm, 25%, Full Reel; Zero Power Resistance At 25°C Epcos 30C7986
PTC THERMISTOR, 125 OHM, 25%, FULL REEL; Zero Power Resistance at 25°C:125ohm; Thermistor Mounting:SMD; Product Range:B59707 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR, 125 OHM, 25%, FULL REEL; Zero Power Resistance at 25°C:125ohm; Thermistor Mounting:SMD; Product Range:B59707 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ptc, Smd; Zero Power Resistance At 25°C Epcos - 46WX1289 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, Smd; Zero Power Resistance At 25°C Epcos
46WX1289
Thermistor, Ptc, Smd; Zero Power Resistance At 25°C Epcos 46WX1289
THERMISTOR, PTC, SMD; Zero Power Resistance at 25°C:125ohm; Thermistor Mounting:SMD; Product Range:B59707 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

THERMISTOR, PTC, SMD; Zero Power Resistance at 25°C:125ohm; Thermistor Mounting:SMD; Product Range:B59707 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 258-B59707A0120A062 30C7986
Product Name Thermistor PTC 125 Ohm 25% 2-Pin 3.2 x 2.5 mm Surface Mount Solder Pad Blister T/R Ptc Thermistor, 125 Ohm, 25%, Full Reel; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details