Manufacturer: EPCOS (TDK)
Win Source Part Number: 000095-B59701A110A62
Category: Sensors,Transducers
Family: Temperature Sensors - PTC Thermistors
Series: B59701
Packaging: Reel(TR)
Mounting Style: Non-Standard, Leadless
Package: 0805 (2012 Metric)
Manufacturer Device Package: 0805
Resistance in Ohms @ 25°C: 1k
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 000095-B59701A110A62 |
| Product Name | Sensors,Transducers |