EPCOS AG PTC Thermistors B59701A0120A062

Description
PTC Thermistor 680 Ohms 0805 (2012 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 680 Ohms 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-B59701A0120A062CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistor 680 Ohms 0805 (2012 Metric)

PTC Thermistor 680 Ohms 0805 (2012 Metric)

Buy Now Datasheet
PTC Thermistors - 495-B59701A0120A062DKR-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PTC 680OHM 50% 0805

SENSOR PTC 680OHM 50% 0805

Buy Now Datasheet
PTC Thermistors - 495-B59701A0120A062TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistor 680 Ohms 0805 (2012 Metric)

PTC Thermistor 680 Ohms 0805 (2012 Metric)

Buy Now Datasheet
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Epcos - 72R4679 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Epcos
72R4679
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Epcos 72R4679
PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:680ohm; Thermistor Mounting:SMD; Product Range:B59701 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes

PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:680ohm; Thermistor Mounting:SMD; Product Range:B59701 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Thermistor, 680 Ohm, 32V, Smd Rohs Compliant Epcos - 69AH6791 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 680 Ohm, 32V, Smd Rohs Compliant Epcos
69AH6791
Ptc Thermistor, 680 Ohm, 32V, Smd Rohs Compliant Epcos 69AH6791
PTC THERMISTOR, 680 OHM, 32V, SMD ROHS COMPLIANT: YES

PTC THERMISTOR, 680 OHM, 32V, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 495-B59701A0120A062CT-ND 72R4679 69AH6791
Product Name PTC Thermistors Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Epcos Ptc Thermistor, 680 Ohm, 32V, Smd Rohs Compliant Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details